onsemi RF and Wireless - RF Amplifiers RMPA2259G

Description
IC AMP WCDMA 1.92-1.98GHZ 10LCC
Description
IC AMP WCDMA 1.92-1.98GHZ 10LCC

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - RMPA2259G - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
RMPA2259G
RF and Wireless - RF Amplifiers RMPA2259G
IC AMP WCDMA 1.92-1.98GHZ 10LCC

IC AMP WCDMA 1.92-1.98GHZ 10LCC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number RMPA2259G
Product Name RF and Wireless - RF Amplifiers
Frequency Range 1920 to 1980 MHz
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose LNAs - BGA612 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 16 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
2-24 GHz Distributed Amplifier - ADM-9027PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 24000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPA3333SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1218 MHz
View Details