onsemi RF Amplifiers RMPA2259

Description
RF Amplifier IC W-CDMA 1.92GHz ~ 1.98GHz 11-LCC (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC W-CDMA 1.92GHz ~ 1.98GHz 11-LCC (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - RMPA2259TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
RMPA2259TR-ND
RF Amplifiers RMPA2259TR-ND
RF Amplifier IC W-CDMA 1.92GHz ~ 1.98GHz 11-LCC (4x4)

RF Amplifier IC W-CDMA 1.92GHz ~ 1.98GHz 11-LCC (4x4)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - RMPA2259
124666-RMPA2259
RF Amplifiers - RMPA2259 124666-RMPA2259
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 124666-RMPA2259 Packaging: Reel - TR Frequency: 1.92GHz to 1.98GHz Gain: 24dB Noise Figure: 3dB RF Type: W-CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 11-LCC (4x4) Supply Voltage - Operating: 3 V to 4.2 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 124666-RMPA2259
Packaging: Reel - TR
Frequency: 1.92GHz to 1.98GHz
Gain: 24dB
Noise Figure: 3dB
RF Type: W-CDMA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 11-LCC (4x4)
Supply Voltage - Operating: 3 V to 4.2 V
Operating Supply Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Amplifiers - RMPA2259 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
RMPA2259
RF and Wireless - RF Amplifiers RMPA2259
IC AMP W-CDMA 1.92-1.98GHZ 11LCC

IC AMP W-CDMA 1.92-1.98GHZ 11LCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number RMPA2259TR-ND 124666-RMPA2259 RMPA2259
Product Name RF Amplifiers RF Amplifiers - RMPA2259 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; W-CDMA RF Microwave
Frequency Range 1920 to 1980 MHz 1920 to 1980 MHz 1920 to 1980 MHz
Minimum Gain 24 dB 24 dB ? to 24 dB
Maximum Gain 24 dB 24 dB 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-18000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 18000 MHz
Output VSWR 2.2 :1
View Details
AMM-7473PSM, 0.4 - 27 GHz Surface Mount Amplifier - AMM-7473PSM - Marki Microwave LLC
Specs
Frequency Range 400 to 27000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-CMD170P4CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 7500 to 9000 MHz
View Details
WLAN Power Amplifier Module - SKY65132 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
View Details