onsemi RF Amplifiers - RMPA1965 RMPA1965

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 106662-RMPA1965 Packaging: Reel - TR Frequency: 1.85GHz to 1.91GHz Gain: 26dB Noise Figure: 4dB RF Type: CDMA, CDMA2000, W-CDMA, PCS, HSPDA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-LCC (3x3) Supply Voltage - Operating: 3 V to 4.2 V Operating Supply Current: 45mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 106662-RMPA1965 Packaging: Reel - TR Frequency: 1.85GHz to 1.91GHz Gain: 26dB Noise Figure: 4dB RF Type: CDMA, CDMA2000, W-CDMA, PCS, HSPDA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-LCC (3x3) Supply Voltage - Operating: 3 V to 4.2 V Operating Supply Current: 45mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RMPA1965
106662-RMPA1965
RF Amplifiers - RMPA1965 106662-RMPA1965
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 106662-RMPA1965 Packaging: Reel - TR Frequency: 1.85GHz to 1.91GHz Gain: 26dB Noise Figure: 4dB RF Type: CDMA, CDMA2000, W-CDMA, PCS, HSPDA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-LCC (3x3) Supply Voltage - Operating: 3 V to 4.2 V Operating Supply Current: 45mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 106662-RMPA1965
Packaging: Reel - TR
Frequency: 1.85GHz to 1.91GHz
Gain: 26dB
Noise Figure: 4dB
RF Type: CDMA, CDMA2000, W-CDMA, PCS, HSPDA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-LCC (3x3)
Supply Voltage - Operating: 3 V to 4.2 V
Operating Supply Current: 45mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF and Wireless - RF Amplifiers - RMPA1965 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
RMPA1965
RF and Wireless - RF Amplifiers RMPA1965
IC AMP CDMA 1.85GHZ-1.91GHZ 8LCC

IC AMP CDMA 1.85GHZ-1.91GHZ 8LCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 106662-RMPA1965 RMPA1965
Product Name RF Amplifiers - RMPA1965 RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 1850 to 1910 MHz 1850 to 1910 MHz
Minimum Gain 26 dB ? to 26 dB
Maximum Gain 26 dB 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-NBB-402-T1TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP
Frequency Range 0.0 to 8000 MHz
View Details
2 suppliers
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
Low Noise Amplifiers - NLA-0.09-2000-42-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0900 to 2000 MHz
Minimum Gain 42 dB
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details