onsemi RF Amplifiers - RMPA0959 RMPA0959

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 124664-RMPA0959 Packaging: Reel - TR Frequency: 824MHz to 849MHz Gain: 25dB to 26.5dB Noise Figure: 4dB RF Type: Cellular, CDMA, CDMA2000, AMPS, IS-95 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 11-LCC (4x4) Supply Voltage - Operating: 3 V to 4.2 V Operating Supply Current: 62mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 124664-RMPA0959 Packaging: Reel - TR Frequency: 824MHz to 849MHz Gain: 25dB to 26.5dB Noise Figure: 4dB RF Type: Cellular, CDMA, CDMA2000, AMPS, IS-95 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 11-LCC (4x4) Supply Voltage - Operating: 3 V to 4.2 V Operating Supply Current: 62mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RMPA0959
124664-RMPA0959
RF Amplifiers - RMPA0959 124664-RMPA0959
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 124664-RMPA0959 Packaging: Reel - TR Frequency: 824MHz to 849MHz Gain: 25dB to 26.5dB Noise Figure: 4dB RF Type: Cellular, CDMA, CDMA2000, AMPS, IS-95 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 11-LCC (4x4) Supply Voltage - Operating: 3 V to 4.2 V Operating Supply Current: 62mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 124664-RMPA0959
Packaging: Reel - TR
Frequency: 824MHz to 849MHz
Gain: 25dB to 26.5dB
Noise Figure: 4dB
RF Type: Cellular, CDMA, CDMA2000, AMPS, IS-95
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 11-LCC (4x4)
Supply Voltage - Operating: 3 V to 4.2 V
Operating Supply Current: 62mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
RF and Wireless - RF Amplifiers - RMPA0959 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
RMPA0959
RF and Wireless - RF Amplifiers RMPA0959
IC RF AMP CELL 824-849MHZ 11LCC

IC RF AMP CELL 824-849MHZ 11LCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 124664-RMPA0959 RMPA0959
Product Name RF Amplifiers - RMPA0959 RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 824 to 849 MHz 824 to 849 MHz
Minimum Gain 25 to 26.5 dB ? to 25 dB
Maximum Gain 25 to 26.5 dB 26.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-1000-18000-45-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 45 dB
View Details
RF Amplifiers - BGA715N7E6327XTSA2 - 913326-BGA715N7E6327XTSA2 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-7-1
View Details
4 suppliers