onsemi RF Amplifiers - RMBA09501 RMBA09501

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 062551-RMBA09501 Packaging: Reel - TR Frequency: 849MHz to 869MHz Gain: 35dB Noise Figure: 6dB RF Type: Cellular, CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 12-SMD Supply Voltage - Operating: 7V Operating Supply Current: 150mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 062551-RMBA09501 Packaging: Reel - TR Frequency: 849MHz to 869MHz Gain: 35dB Noise Figure: 6dB RF Type: Cellular, CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 12-SMD Supply Voltage - Operating: 7V Operating Supply Current: 150mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RMBA09501
062551-RMBA09501
RF Amplifiers - RMBA09501 062551-RMBA09501
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 062551-RMBA09501 Packaging: Reel - TR Frequency: 849MHz to 869MHz Gain: 35dB Noise Figure: 6dB RF Type: Cellular, CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 12-SMD Supply Voltage - Operating: 7V Operating Supply Current: 150mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 062551-RMBA09501
Packaging: Reel - TR
Frequency: 849MHz to 869MHz
Gain: 35dB
Noise Figure: 6dB
RF Type: Cellular, CDMA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 12-SMD
Supply Voltage - Operating: 7V
Operating Supply Current: 150mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
RMBA09501
RF and Wireless - RF Amplifiers RMBA09501
IC RF AMP CELL 849-869MHZ 12SMD

IC RF AMP CELL 849-869MHZ 12SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 062551-RMBA09501 RMBA09501
Product Name RF Amplifiers - RMBA09501 RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 849 to 869 MHz 849 to 869 MHz
Minimum Gain 35 dB ? to 35 dB
Maximum Gain 35 dB 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Amplifiers - SE5017L-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 5150 to 5900 MHz
Minimum Gain ? to 33 dB
Maximum Gain 33 dB
View Details
2-20 GHz Broadband, Low DC Power, Low Noise Amplifier - ADM-10699PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
SMT MMIC, Low Noise, Linear, HBT Amplifier, DC to 2000 MHz, 50Ω, SOT-89 Style Package - GALI-52+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
4 suppliers
RF and Wireless - RF Amplifiers - BGA823N5E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1575 MHz
Minimum Gain ? to 17.7 dB
Maximum Gain 17.7 dB
View Details