Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 294018-RFD4N06LSM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 8nC @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 600 mOhm @ 1A, 5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
MOSFET N-CH 60V 4A DPAK Product overview: RFD4N06LSM from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RFD4N06LSM can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 294018-RFD4N06LSM | 285-RFD4N06LSM |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD4N06LSM | 60V 4A DPAK MOSFET Transistor |
| Polarity | N-Channel; N-Channel | N-Channel |
| V(BR)DSS | 60 volts | |
| PD | 30000 milliwatts | 30000 milliwatts |