Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 027405-RFD14N05SM9A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 48W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 40nC @ 20V
Max Input Capacitance: 570pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 100 mOhm @ 14A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Industrial
N-Channel 50V 14A (Tc) 48W (Tc) Surface Mount TO-252AA
N-Channel 50V 14A (Tc) 48W (Tc) Surface Mount TO-252AA
N-Channel 50V 14A (Tc) 48W (Tc) Surface Mount TO-252AA
MOSFETs TO-252 Product overview: RFD14N05SM9A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, TO-252, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-RFD14N05SM9A can be used for catalog matching and distributor lookup.
POWER FIELD-EFFECT TRANSISTOR, 1
MOSFET N-CH 50V 14A TO252AA
MOSFET N-CH 50V 14A TO252AA
N CHANNEL MOSFET, 50V, 14mA, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:14A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
MOSFET Transistor, N Channel, 14 A, 50 V, 100 mohm, 10 V, 4 V RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 027405-RFD14N05SM9A | 7613987 | 7613987P | RFD14N05SM9ADKR-ND | 2088-RFD14N05SM9A | RFD14N05SM9A | RFD14N05SM9A | 05B7457 | 31Y4003 | RFD14N05SM9A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD14N05SM9A | MOSFETs | MOSFETs | Single FETs, MOSFETs | TO-252 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | N Channel Mosfet, 50V, 14Ma, Full Reel; Channel Type Onsemi | Mosfet Transistor, N Channel, 14 A, 50 V, 100 Mohm, 10 V, 4 V Rohs Compliant Onsemi | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 50 volts | 50 volts | ||||||||
| PD | 48000 milliwatts | 48 milliwatts | 48000 milliwatts | |||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||||||
| Package Type | SOT3; TO-252 (DPAK); TO-252AA | TO-252 (DPAK); Dpak (to-252) | TO-252 (DPAK); TO-252 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Reel | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | Surface Mount | TO-3 | TO-3 |