The REF3040TB-GT3 is a high precision, low drift CMOS voltage reference that provides a fixed output voltage of 4.096 V with an accuracy of ±0.2%. It can source or sink up to 10 mA of load current and operates within a temperature range of -40°C to +85°C, with a maximum temperature drift of 50 ppm/°C. The device is housed in a compact SOT-23 package and has a low quiescent current of 30 µA maximum. It is suitable for various applications, including battery-powered systems, A/D and D/A converters, precision regulator systems, and portable medical equipment. The REF3040TB-GT3 is also Pb-free, halogen-free, and RoHS compliant.
Series Voltage Reference IC Fixed 4.096V V ±0.2% 10 mA SOT-23-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | REF3040TB-GT3 |
| Product Name | Voltage Reference |
| Type | TO-236-3, SC-59, SOT-23-3 |