onsemi Optics - LEDs - Light Pipes - QTLP660CBTR QTLP660CBTR

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1123619-QTLP660CBTR Color: Blue Forward Voltage: 3.8 V Luminous Intensity: 110 mcd Forward Current: 20 mA Viewing Angle: 30 ° Lens Color: Clear Number of Pins: 1206 Categories: Optics - LEDs - Light Pipes Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Mount: Standard RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Illumination Color: Blue
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1123619-QTLP660CBTR Color: Blue Forward Voltage: 3.8 V Luminous Intensity: 110 mcd Forward Current: 20 mA Viewing Angle: 30 ° Lens Color: Clear Number of Pins: 1206 Categories: Optics - LEDs - Light Pipes Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Mount: Standard RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Illumination Color: Blue
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - QTLP660CBTR - 1123619-QTLP660CBTR - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - QTLP660CBTR
1123619-QTLP660CBTR
Optics - LEDs - Light Pipes - QTLP660CBTR 1123619-QTLP660CBTR
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1123619-QTLP660CBTR Color: Blue Forward Voltage: 3.8 V Luminous Intensity: 110 mcd Forward Current: 20 mA Viewing Angle: 30 ° Lens Color: Clear Number of Pins: 1206 Categories: Optics - LEDs - Light Pipes Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Mount: Standard RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Illumination Color: Blue

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1123619-QTLP660CBTR
Color: Blue
Forward Voltage: 3.8 V
Luminous Intensity: 110 mcd
Forward Current: 20 mA
Viewing Angle: 30 °
Lens Color: Clear
Number of Pins: 1206
Categories: Optics - LEDs - Light Pipes
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Mount: Standard
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Illumination Color: Blue

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1123619-QTLP660CBTR
Product Name Optics - LEDs - Light Pipes - QTLP660CBTR
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757447 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
EXCELED™ series - SLI-343P8G - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details