onsemi LED Indication - Discrete QTLP650D3TR

Description
Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - QTLP650D3TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
QTLP650D3TR-ND
LED Indication - Discrete QTLP650D3TR-ND
Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - QTLP650D3TR
890656-QTLP650D3TR
LED Indication - Discrete - QTLP650D3TR 890656-QTLP650D3TR
Manufacturer: ON Semiconductor Win Source Part Number: 890656-QTLP650D3TR Features: Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Part Status: Obsolete Family Name: QTLP65 Categories: Optoelectronics Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: QTLP650D3TRTR-ND, QTLP650D3CT, QTLP650D3CT-NDR, QTLP650D3TRTR, QTLP650D3TR-NDR, QTLP650D3TRCT, QTLP650D3TRCT-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 890656-QTLP650D3TR
Features: Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: QTLP65
Categories: Optoelectronics
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: QTLP650D3TRTR-ND, QTLP650D3CT, QTLP650D3CT-NDR, QTLP650D3TRTR, QTLP650D3TR-NDR, QTLP650D3TRCT, QTLP650D3TRCT-ND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number QTLP650D3TR-ND 890656-QTLP650D3TR
Product Name LED Indication - Discrete LED Indication - Discrete - QTLP650D3TR
LED Package: 1206 (3216 Metric)
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High brightness chip LED with reflector - SML-Z14UT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0620 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details