onsemi LED Indication - Discrete QTLP650D2TR

Description
Red 630nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - QTLP650D2TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
QTLP650D2TR-ND
LED Indication - Discrete QTLP650D2TR-ND
Red 630nm LED Indication - Discrete 2V 1206 (3216 Metric)

Red 630nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1100047-QTLP650D2TR
Optoelectronics - LED Indication - Discrete 1100047-QTLP650D2TR
Win Source Part Number: 1100047-QTLP650D2TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 160° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 8mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 635nm Height (Max): 1.30mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.20mm L x 1.60mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.60mm Alternative Parts (Cross-Reference): SML-LX1206IC-TR; SML-LX1206IW-TR; 598-8210-107F; SML-LX1206SIC-TR; CMD15-21VRD/TR8; VAOL-S12RP4; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: onsemi Other Names: QTLP650D2TRTR-ND,QTL P650D2CT,QTLP650D2TR CT-ND,QTLP650D2TRCT, QTLP650D2TRTR,QTLP65 0D2CT-NDR,QTLP650D2T R-NDR Base Product Number: QTLP65 Product Status: Obsolete

Win Source Part Number: 1100047-QTLP650D2TR
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 160°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 8mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 635nm
Height (Max): 1.30mm
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Dimension: 3.20mm L x 1.60mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 1.60mm
Alternative Parts (Cross-Reference): SML-LX1206IC-TR; SML-LX1206IW-TR; 598-8210-107F; SML-LX1206SIC-TR; CMD15-21VRD/TR8; VAOL-S12RP4;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: onsemi
Other Names: QTLP650D2TRTR-ND,QTLP650D2CT,QTLP650D2TRCT-ND,QTLP650D2TRCT,QTLP650D2TRTR,QTLP650D2CT-NDR,QTLP650D2TR-NDR
Base Product Number: QTLP65
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number QTLP650D2TR-ND 1100047-QTLP650D2TR
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Red Red; Red
Peak Wavelength 635 nm (6350 Å) 630 nm (6300 Å)
Viewing Angle 160 degrees 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946421 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1155-1-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details