Manufacturer: ON Semiconductor
Win Source Part Number: 890654-QTLP630C7TR
Features: Red 645nm LED Indication - Discrete 1.9V 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: QTLP63
Categories: Optoelectronics
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Red 645nm LED Indication - Discrete 1.9V 0805 (2012 Metric)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 890654-QTLP630C7TR | QTLP630C7TR-ND |
| Product Name | LED Indication - Discrete - QTLP630C7TR | LED Indication - Discrete |
| LED Package: | 0805 (2012 Metric) | |
| LED Type | Red | |
| Peak Wavelength | 660 nm (6600 Å) | |
| Viewing Angle | 140 degrees |