onsemi LED Indication - Discrete - QTLP610C2TR QTLP610C2TR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 890653-QTLP610C2TR Features: Red 630nm LED Indication - Discrete 2V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: QTLP61 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 890653-QTLP610C2TR Features: Red 630nm LED Indication - Discrete 2V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: QTLP61 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - QTLP610C2TR - 890653-QTLP610C2TR - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - QTLP610C2TR
890653-QTLP610C2TR
LED Indication - Discrete - QTLP610C2TR 890653-QTLP610C2TR
Manufacturer: ON Semiconductor Win Source Part Number: 890653-QTLP610C2TR Features: Red 630nm LED Indication - Discrete 2V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: QTLP61 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: ON Semiconductor
Win Source Part Number: 890653-QTLP610C2TR
Features: Red 630nm LED Indication - Discrete 2V 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: QTLP61
Categories: Optoelectronics
Case / Package: SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 890653-QTLP610C2TR
Product Name LED Indication - Discrete - QTLP610C2TR
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
IR LEDs - 2758963P - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 48 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details