onsemi Optoswitch; Wavelength Typ Onsemi QSE122

Description
OPTOSWITCH; Wavelength Typ:880nm; Viewing Angle:25°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Input Current Max:100µA; No. of Channels:1; Operating Temperature Max:100°CRoHS Compliant: Yes
Datasheet
Description
OPTOSWITCH; Wavelength Typ:880nm; Viewing Angle:25°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Input Current Max:100µA; No. of Channels:1; Operating Temperature Max:100°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoswitch; Wavelength Typ Onsemi - 72K9315 - Newark, An Avnet Company
Chicago, IL, United States
Optoswitch; Wavelength Typ Onsemi
72K9315
Optoswitch; Wavelength Typ Onsemi 72K9315
OPTOSWITCH; Wavelength Typ:880nm; Viewing Angle:25°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Input Current Max:100µA; No. of Channels:1; Operating Temperature Max:100°CRoHS Compliant: Yes

OPTOSWITCH; Wavelength Typ:880nm; Viewing Angle:25°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Input Current Max:100µA; No. of Channels:1; Operating Temperature Max:100°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 72K9315
Product Name Optoswitch; Wavelength Typ Onsemi
Peak Wavelength 880 nm (8800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 516-1712-5-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
IDEA, Inc.
Specs
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 150 degrees
View Details