onsemi Opto Cplr, Phototransistor, Dip-4; Sensor Output Onsemi QRE1113

Description
OPTO CPLR, PHOTOTRANSISTOR, DIP-4; Sensor Output:Phototransist or; Sensor Mounting:Through Hole; Sensing Distance:5mm; Forward Current If:50mA; Reverse Voltage Vr:5V; Collector Emitter Voltage V(br)ceo:30V; Forward Voltage:1.2V; RoHS Compliant: Yes
Datasheet
Description
OPTO CPLR, PHOTOTRANSISTOR, DIP-4; Sensor Output:Phototransist or; Sensor Mounting:Through Hole; Sensing Distance:5mm; Forward Current If:50mA; Reverse Voltage Vr:5V; Collector Emitter Voltage V(br)ceo:30V; Forward Voltage:1.2V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Opto Cplr, Phototransistor, Dip-4; Sensor Output Onsemi - 95W3638 - Newark, An Avnet Company
Chicago, IL, United States
Opto Cplr, Phototransistor, Dip-4; Sensor Output Onsemi
95W3638
Opto Cplr, Phototransistor, Dip-4; Sensor Output Onsemi 95W3638
OPTO CPLR, PHOTOTRANSISTOR, DIP-4; Sensor Output:Phototransist or; Sensor Mounting:Through Hole; Sensing Distance:5mm; Forward Current If:50mA; Reverse Voltage Vr:5V; Collector Emitter Voltage V(br)ceo:30V; Forward Voltage:1.2V; RoHS Compliant: Yes

OPTO CPLR, PHOTOTRANSISTOR, DIP-4; Sensor Output:Phototransistor; Sensor Mounting:Through Hole; Sensing Distance:5mm; Forward Current If:50mA; Reverse Voltage Vr:5V; Collector Emitter Voltage V(br)ceo:30V; Forward Voltage:1.2V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Phototransistors
Product Number 95W3638
Product Name Opto Cplr, Phototransistor, Dip-4; Sensor Output Onsemi
Phototransistor Type Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Sensors, Transducers - Optical Sensors - Phototransistors - SFH 3605-2/3-Z - Win Source Electronics
Specs
Phototransistor Type Phototransistor
View Details
Radiation Tolerant Hermetic Silicon Phototransistor - IB14P2 - Isobaud, Inc.
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type Hermetic 3-pin TO-18
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type 1206
View Details