onsemi IR LEDs QED234

Description
LED T13-4 ALGAAS-GAAS
Request a Quote
Description
LED T13-4 ALGAAS-GAAS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 1841079 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1841079
IR LEDs 1841079
LED T13-4 ALGAAS-GAAS

LED T13-4 ALGAAS-GAAS

Supplier's Site
IR LEDs - 1841530 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1841530
IR LEDs 1841530
LED T13-4 ALGAAS-GAAS

LED T13-4 ALGAAS-GAAS

Supplier's Site
IR LEDs - 1841530P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1841530P
IR LEDs 1841530P
LED T13-4 ALGAAS-GAAS

LED T13-4 ALGAAS-GAAS

Supplier's Site
LED LAMP/BULB - 16121178 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
16121178
LED LAMP/BULB 16121178
INFRARED LED, 5MM, CIRCULAR, 1-ELEMENT, 940NM, T-1 3/4. FREE 2 YEAR RADWELL WARRANTY

INFRARED LED, 5MM, CIRCULAR, 1-ELEMENT, 940NM, T-1 3/4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Radwell International
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1841079 1841530P 16121178
Product Name IR LEDs IR LEDs LED LAMP/BULB
LED Package: 6.1 dia. x 8.77mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LEDs - 9199792 - RS Components, Ltd.
Specs
LED Type White; Clear
Viewing Angle 15 degrees
Luminous Intensity 64600 milliCandela
View Details
2 suppliers