The PN2222ABU is an NPN general-purpose transistor in a TO-92 3L package, designed for medium power amplification and switching applications with collector currents up to 500mA. It has a collector-emitter voltage rating of 40V, a collector current maximum of 1.0A, and a total device dissipation of 625mW. The operating and storage junction temperature range is -55°C to 150°C, with a thermal resistance from junction to ambient of 200°C/W. The device is mounted through hole and features three pins.
TRANSISTOR, NPN, 40V, 0.6A, TO-226AA; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 26AC3072 |
| Product Name | Transistor, Npn, 40V, 0.6A, To-226Aa; Transistor Polarity Onsemi |
| Transistor Type | Transistor, Npn, 40V, 0.6A, To-226Aa; Transistor Polarity Onsemi |