I/O Expander 8 I²C 100kHz 16-SOIC
I/O Expander 8 I²C 100kHz 16-SOIC
I/O Expander, I2C / SMBus, 8-bit, with Interrupt, 2500-REEL Product overview: PCA9654EDR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9654EDR2G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1352899-PCA9654EDR2G
Category: Integrated Circuits (ICs) - Interface - I/O Expanders
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Features: POR
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: PCA9654
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.65V ~ 5.5V
Clock Frequency: 100 kHz
Number of I/O: 8
Interface: I²C
Interrupt Output: Yes
IC XPNDR 100KHZ I2C 16SOIC
I/O Expander 8 I²C 100 kHz 16-SOIC
Interface - I/O Expanders 8-BIT I/O EXPANDER FOR I2
IC I/O EXPANDER 8BIT I2C 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9654EDR2GOSCT-ND | 749-PCA9654EDR2G | 1352899-PCA9654EDR2G | PCA9654EDR2G | PCA9654EDR2G | PCA9654EDR2G | PCA9654EDR2G |
| Product Name | I/O Expanders | 8-bit Interface Transceiver IC | Integrated Circuits (ICs) - Interface - I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders | Interface - I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; I²C | I2C; I²C | ||||
| Device Type | Port / Bus Expander | Transceiver | Port / Bus Expander; Sensor Interface | Port / Bus Expander; Sensor Interface | Port / Bus Expander | ||
| Supply Voltage | Other; 1.65V ~ 5.5V | Other; 1.65V ~ 5.5V | Other | Other; 1.65V ~ 5.5V | Other; 1.65V ~ 5.5V |