Upstream USB Port Terminator, SC-88 (SC-70 6 Lead), 1.25x2, 3000-REEL Product overview: PACUSB-U3R from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-PACUSB-U3R can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 026374-PACUSB-U3R
Packaging: Reel - TR
Type: USB
Mounting: SMD (SMT)
Number of Terminations: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
USB Terminator 1 Terminations SC-70-6
IC USB TERMINATOR 1CHAN SC70-6
IC USB TERMINATOR 1CHAN SC70-6
USB Terminator 1 Terminations SC-70-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 683-PACUSB-U3R | 026374-PACUSB-U3R | PACUSB-U3R-ND | PACUSB-U3R | PACUSB-U3R | PACUSB-U3R |
| Product Name | Interface Transceiver IC | Interface - Interface - Signal Terminators - PACUSB-U3R | Signal Terminators | Integrated Circuits (ICs) - Interface - Signal Terminators | Interface - Signal Terminators | Signal Terminators |
| Device Type | Transceiver | Terminators | Sensor Interface | Sensor Interface | Terminators | |
| Features | RoHS | RoHS | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |