onsemi Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P3PS850BHG-08CR P3PS850BHG-08CR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 045485-P3PS850BHG-08 CR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 8-WDFN (2x2) Supply Voltage - Operating: 2.3 V to 3.6 V Maximum Input Frequency: 72MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 045485-P3PS850BHG-08 CR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 8-WDFN (2x2) Supply Voltage - Operating: 2.3 V to 3.6 V Maximum Input Frequency: 72MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P3PS850BHG-08CR
045485-P3PS850BHG-08CR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P3PS850BHG-08CR 045485-P3PS850BHG-08CR
Manufacturer: ON Semiconductor Win Source Part Number: 045485-P3PS850BHG-08 CR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 8-WDFN (2x2) Supply Voltage - Operating: 2.3 V to 3.6 V Maximum Input Frequency: 72MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 045485-P3PS850BHG-08CR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS
Output: Clock
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 8-WDFN (2x2)
Supply Voltage - Operating: 2.3 V to 3.6 V
Maximum Input Frequency: 72MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock and Timing IC - 728-P3PS850BHG-08CR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-P3PS850BHG-08CR
Clock and Timing IC 728-P3PS850BHG-08CR
Timing-Safe™ Peak EMI Reduction IC, WDFN8 2x2, 0.5P, 3000-REEL Product overview: P3PS850BHG-08CR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-P3PS850BHG-08CR can be used for catalog matching and distributor lookup.

Timing-Safe™ Peak EMI Reduction IC, WDFN8 2x2, 0.5P, 3000-REEL Product overview: P3PS850BHG-08CR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-P3PS850BHG-08CR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - P3PS850BHG-08CR - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 72MHz, CMOS, PDSO8

Clock Generator, 72MHz, CMOS, PDSO8

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P3PS850BHG-08CR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
P3PS850BHG-08CR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers P3PS850BHG-08CR
IC CLK GEN EMI MODULATOR 8-WDFN

IC CLK GEN EMI MODULATOR 8-WDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - P3PS850BHG-08CR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
P3PS850BHG-08CR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers P3PS850BHG-08CR
IC CLK GEN EMI MODULATOR 8-WDFN

IC CLK GEN EMI MODULATOR 8-WDFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number 045485-P3PS850BHG-08CR 728-P3PS850BHG-08CR P3PS850BHG-08CR P3PS850BHG-08CR P3PS850BHG-08CR
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - P3PS850BHG-08CR Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Generator Clock Generator Clock Generator
Bus Interface Clock CMOS
Package Type Surface Mount; 8-WDFN (2x2) Tape and Reel
Supply Voltage 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal - 09X0505 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-6BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1250 MHz
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC2509C 1-to-9 PLL Clock Driver - CDC2509CPW - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
6 suppliers