onsemi Single Bipolar Transistors NZT6717

Description
Bipolar (BJT) Transistor NPN 80V 1.2A 1W Surface Mount SOT-223-4
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 80V 1.2A 1W Surface Mount SOT-223-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - NZT6717TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NZT6717TR-ND
Single Bipolar Transistors NZT6717TR-ND
Bipolar (BJT) Transistor NPN 80V 1.2A 1W Surface Mount SOT-223-4

Bipolar (BJT) Transistor NPN 80V 1.2A 1W Surface Mount SOT-223-4

Buy Now Datasheet
Singapore, Singapore
SMD 80V 1.2A Bipolar Transistor
276-NZT6717
SMD 80V 1.2A Bipolar Transistor 276-NZT6717
NPN BJT Transistor, 80V, 1.2A, SOT-223, Surface Mount Product overview: NZT6717 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 1.2A. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 1.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NZT6717 can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 80V, 1.2A, SOT-223, Surface Mount Product overview: NZT6717 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 1.2A. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 1.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NZT6717 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - NZT6717 - 131903-NZT6717 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NZT6717
131903-NZT6717
TRANSISTORS - Transistors (BJT) - Single - NZT6717 131903-NZT6717
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 131903-NZT6717 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Maximum Current Collector: 1.2A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 350mV @ 10mA, 250mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 50 @ 250mA, 1V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 131903-NZT6717
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Maximum Current Collector: 1.2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 350mV @ 10mA, 250mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 250mA, 1V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NZT6717 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NZT6717
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NZT6717
TRANS NPN 80V 1.2A SOT223-4

TRANS NPN 80V 1.2A SOT223-4

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number NZT6717TR-ND 276-NZT6717 131903-NZT6717 NZT6717
Product Name Single Bipolar Transistors SMD 80V 1.2A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - NZT6717 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223-4
IC(max) 1200 milliamps 1200 milliamps
VCEO 80 volts 80 volts
Unlock Full Specs
to access all available technical data