TVS DIODE ARRAY, 20W, 5.6V, SOT-553; Clamping Voltage Vc Max:13V; Diode Case Style:SOT-553; No. of Pins:5Pins; Operating Voltage:-; Power Dissipation Pd:380mW; Product Range:NZQA Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 10N9728 |
| Product Name | Tvs Diode Array, 20W, 5.6V, Sot-553; Clamping Voltage Vc Max Onsemi |
| Standards and Certifications | RoHS |