Suzhou Ele Mfg Co., Ltd. 20 Amp Duplex GFCI Outlet, Tamper-Resistant Self-Test with LED Light, Residential Grade G1920TL

Description
lhnovative Dual Protection sytem: Twin solenoid and double slicon Controled Rectiier scR) ensure an alwavs-0n GFc protection to around fault. | Ultra-Compact Desian: Leave more room for wiring in an electric box. | Self-Test function: Automatically conducts a self-test every 5 seconds, ensuring it is always ready to provide protection. | Tamper-Resistant: Automatic shutter system prevents young children from inserting unwanted objects into the outlets. | Durable and Long Service Life: Withstands higher voltage surge than UL943 requirements. | Easy to Know it's End-of-life: Repeatedly trips when RESET is attempted. Does not permit power to the load with an audible "clicking" sound. Denial of power to the load (trip with the inability tO RESET). | Green LED Indicator: Know the GFCl working status at a simple qlimpse. | Hioh lmpact Resistant Material: Thermoplastic material and rational structure design ensure superior strength and durability.
Request a Quote
Description
lhnovative Dual Protection sytem: Twin solenoid and double slicon Controled Rectiier scR) ensure an alwavs-0n GFc protection to around fault. | Ultra-Compact Desian: Leave more room for wiring in an electric box. | Self-Test function: Automatically conducts a self-test every 5 seconds, ensuring it is always ready to provide protection. | Tamper-Resistant: Automatic shutter system prevents young children from inserting unwanted objects into the outlets. | Durable and Long Service Life: Withstands higher voltage surge than UL943 requirements. | Easy to Know it's End-of-life: Repeatedly trips when RESET is attempted. Does not permit power to the load with an audible "clicking" sound. Denial of power to the load (trip with the inability tO RESET). | Green LED Indicator: Know the GFCl working status at a simple qlimpse. | Hioh lmpact Resistant Material: Thermoplastic material and rational structure design ensure superior strength and durability.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
20 Amp Duplex GFCI Outlet, Tamper-Resistant Self-Test with LED Light, Residential Grade - G1920TL - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
20 Amp Duplex GFCI Outlet, Tamper-Resistant Self-Test with LED Light, Residential Grade
G1920TL
20 Amp Duplex GFCI Outlet, Tamper-Resistant Self-Test with LED Light, Residential Grade G1920TL
lhnovative Dual Protection sytem: Twin solenoid and double slicon Controled Rectiier scR) ensure an alwavs-0n GFc protection to around fault. | Ultra-Compact Desian: Leave more room for wiring in an electric box. | Self-Test function: Automatically conducts a self-test every 5 seconds, ensuring it is always ready to provide protection. | Tamper-Resistant: Automatic shutter system prevents young children from inserting unwanted objects into the outlets. | Durable and Long Service Life: Withstands higher voltage surge than UL943 requirements. | Easy to Know it's End-of-life: Repeatedly trips when RESET is attempted. Does not permit power to the load with an audible "clicking" sound. Denial of power to the load (trip with the inability tO RESET). | Green LED Indicator: Know the GFCl working status at a simple qlimpse. | Hioh lmpact Resistant Material: Thermoplastic material and rational structure design ensure superior strength and durability.

  • lhnovative Dual Protection sytem: Twin solenoid and double slicon Controled Rectiier scR) ensure an alwavs-0n GFc protection to around fault. |
  • Ultra-Compact Desian: Leave more room for wiring in an electric box. |
  • Self-Test function: Automatically conducts a self-test every 5 seconds, ensuring it is always ready to provide protection. |
  • Tamper-Resistant: Automatic shutter system prevents young children from inserting unwanted objects into the outlets. |
  • Durable and Long Service Life: Withstands higher voltage surge than UL943 requirements. |
  • Easy to Know it's End-of-life: Repeatedly trips when RESET is attempted. Does not permit power to the load with an audible "clicking" sound. Denial of power to the load (trip with the inability tO RESET). |
  • Green LED Indicator: Know the GFCl working status at a simple qlimpse. |
  • Hioh lmpact Resistant Material: Thermoplastic material and rational structure design ensure superior strength and durability.
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Circuit Protection Components
Product Number G1920TL
Product Name 20 Amp Duplex GFCI Outlet, Tamper-Resistant Self-Test with LED Light, Residential Grade
Device Type Ground Fault Circuit Interrupters (GFCI)
Unlock Full Specs
to access all available technical data

Similar Products

2400W 3 Wire Grounding LCDI Plug for Indoor Use, 6-15P - L22615-2400W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details
2400W 3 Wire Grounding LCDI Plug for Indoor Use, 6-20P - L22620-2400W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details
In-Line GFCI Plug Manual Reset 1-20P UL Recoginzed - G20CMR120 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
1560W 3 Wire Grounding LCDI Plug for Indoor Use, 5-20P - L22520-1560W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 120 volts
View Details