NXVF6532M3TG01 is a 650 V silicon carbide (SiC) MOSFET H-bridge module designed for on-board charger applications in electric vehicles. It is packaged in an APM16 case measuring 40.10 mm x 21.90 mm x 4.50 mm. The module features a typical on-resistance of 32 mΩ at 18 V gate voltage and 25 °C, with a continuous drain current rating of 31 A and a maximum junction temperature of 175 °C. It includes integrated NTC thermistors for temperature monitoring and complies with UL 94 V-0, RoHS, AEC-Q101, AEC-Q200, and AQG324 standards. The isolation voltage between pins and the heat sink plate is 3300 Vrms. Thermal resistance from junction to case is 1.74 °C/W typical. The module is serialized for full traceability and supports automotive-grade operation.
SIC POWER MOSFET MODULE 650V, 32
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5556-NXVF6532M3TG01-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 13-SSIP Exposed Pad, Formed Leads |