The NXV08A170DB2 is a single-phase automotive half-bridge inverter module for 48 V motor control, containing two power MOSFETs with an 80 V drain-source voltage rating and continuous drain current of 200 A. It is packaged in an APM12-CBA case, weighs 10 g, and has a maximum junction temperature of 175 °C. The module features electrically isolated DBC substrates, integrated current and temperature sensing, a C snubber for EMI reduction, and complies with AQG324 and RoHS standards. It is Pb-free and UL94-V0 compliant.
MOSFET 2N-CH 80V 200A APM12-CBA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NXV08A170DB2-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | "12-PowerDIP Module (1.118"", 28.40mm)" |