The NVTYS014N08HLTWG is an 80 V, 40 A N-channel MOSFET in an LFPAK33 package measuring 3.3 x 3.3 mm, designed for high-efficiency power switching applications. It features a maximum on-resistance of 13.9 mΩ at 10 V gate drive and 17.4 mΩ at 4.5 V, with a continuous drain current rating of 40 A at TC = 25°C. The device is AEC-Q101 qualified and RoHS compliant, with a junction temperature range of -55°C to +175°C. Thermal resistance is 2.8°C/W from junction to case and 47°C/W from junction to ambient when mounted on a 650 mm², 2 oz. Cu FR4 board. It supports single-pulse avalanche energy up to 193 mJ and is supplied in tape and reel packaging.
T8 80V N-CH LL IN LFPAK33 PACKAG
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NVTYS014N08HLTWGTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |