N-Channel 80V 10A (Ta), 41A (Tc) 3.2W (Ta), 54W (Tc) Surface Mount 8-WDFN (3.3x3.3)
MOSFET N-CH 80V 10A/41A 8WDFN
MOSFET N-CH 80V 10A/41A 8WDFN
MOSFET N-CH 80V 10A/41A 8WDFN
MOSFET N-CH 80V 10A/41A 8WDFN
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 488-NVTFS6H854NLWFTAGTR-ND | NVTFS6H854NLWFTAG | NVTFS6H854NLWFTAG |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | 8-PowerWDFN | 17 nC @ 10 V | 8-PowerWDFN |
| Transistor Grade / Operating Range | Automotive | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |