Single N-Channel Power MOSFET 60V, 50A, 9.8mΩ 1500 / Tape & Reel. Pb-Free, Wettable Flanks, 1500-REEL Product overview: NVTFS5C673NLWFTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5C673NLWFTA
Manufacturer: onsemi
Category: Discrete Semiconductor Products- Transistors -FETs, MOSFETs Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)\ Cut Tape (CT)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-WDFN (3.3x3.3)
Operating Temperature: -55°C ~ 175°C (TJ)
Base Product Number: NVTFS5
Technology: MOSFET (Metal Oxide)
Vgs(th) (Max) @ Id: 2V @ 250µA
N-Channel 60V 13A (Ta), 50A (Tc) 3.1W (Ta), 46W (Tc) Surface Mount 8-WDFN (3.3x3.3)
N-Channel 60V 13A (Ta), 50A (Tc) 3.1W (Ta), 46W (Tc) Surface Mount 8-WDFN (3.3x3.3)
N-Channel 60V 13A (Ta), 50A (Tc) 3.1W (Ta), 46W (Tc) Surface Mount 8-WDFN (3.3x3.3)
MOSFET, AEC-Q101, N-CH, 60V, 50A, WDFN; Transistor Polarity:N Channel; Continuous Drain Current Id:50A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0081ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes
MOSFET T6 60V NCH LL U8FL WF
MOSFET N-CH 60V 13A/50A 8WDFN
MOSFET N-CH 60V 13A/50A 8WDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-NVTFS5C673NLWFTAG | 488-NVTFS5C673NLWFTAGCT-ND | 07AH4432 | NVTFS5C673NLWFTAG | NVTFS5C673NLWFTAG | NVTFS5C673NLWFTAG | |
| Product Name | N-Channel 60V 50A MOSFET Transistor | Discrete Semiconductor Products- Transistors -FETs, MOSFETs Single FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, Aec-Q101, N-Ch, 60V, 50A, Wdfn; Transistor Polarity Onsemi | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | 8-PowerWDFN | TO-3 | 8-PowerWDFN | 8-PowerWDFN | ||
| Polarity | N-Channel | N-Channel; N-Channel | |||||
| Transistor Grade / Operating Range | Automotive | ||||||
| IDSS | 50000 milliamps | 13000 milliamps | |||||
| rDS(on) | 0.0081 ohms |