onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single NVTFS5C478NLTAG

Description
Win Source Part Number: 960286-NVTFS5C478NLT AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 26A (Tc) Rds On (Max) @ Id, Vgs: 14mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 2.2V @ 20µA Power Dissipation (Max): 20W (Tc) Package / Case: 8-PowerWDFN Supplier Device Package: 8-WDFN (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 400 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: ,488-NVTFS5C478NLTAG DKR,488-NVTFS5C478NL TAGTR,488-NVTFS5C478 NLTAGCT,NVTFS5C478NL TAG-ND Base Product Number: NVTFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 960286-NVTFS5C478NLT AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 26A (Tc) Rds On (Max) @ Id, Vgs: 14mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 2.2V @ 20µA Power Dissipation (Max): 20W (Tc) Package / Case: 8-PowerWDFN Supplier Device Package: 8-WDFN (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 400 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: ,488-NVTFS5C478NLTAG DKR,488-NVTFS5C478NL TAGTR,488-NVTFS5C478 NLTAGCT,NVTFS5C478NL TAG-ND Base Product Number: NVTFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 960286-NVTFS5C478NLTAG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
960286-NVTFS5C478NLTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 960286-NVTFS5C478NLTAG
Win Source Part Number: 960286-NVTFS5C478NLT AG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 26A (Tc) Rds On (Max) @ Id, Vgs: 14mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 2.2V @ 20µA Power Dissipation (Max): 20W (Tc) Package / Case: 8-PowerWDFN Supplier Device Package: 8-WDFN (3.3x3.3) Gate Charge (Qg) (Max) @ Vgs: 8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 400 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: ,488-NVTFS5C478NLTAG DKR,488-NVTFS5C478NL TAGTR,488-NVTFS5C478 NLTAGCT,NVTFS5C478NL TAG-ND Base Product Number: NVTFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 960286-NVTFS5C478NLTAG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 26A (Tc)
Rds On (Max) @ Id, Vgs: 14mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 20µA
Power Dissipation (Max): 20W (Tc)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-WDFN (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 400 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: ,488-NVTFS5C478NLTAGDKR,488-NVTFS5C478NLTAGTR,488-NVTFS5C478NLTAGCT,NVTFS5C478NLTAG-ND
Base Product Number: NVTFS5
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
40V 26A MOSFET Transistor
278-NVTFS5C478NLTAG
40V 26A MOSFET Transistor 278-NVTFS5C478NLTAG
Single N−Channel Power MOSFET 40V, 26A, 14mΩ, 1500-REEL Product overview: NVTFS5C478NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5C478NLTAG can be used for catalog matching and distributor lookup.

Single N−Channel Power MOSFET 40V, 26A, 14mΩ, 1500-REEL Product overview: NVTFS5C478NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5C478NLTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-NVTFS5C478NLTAGDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFS5C478NLTAGDKR-ND
Single FETs, MOSFETs 488-NVTFS5C478NLTAGDKR-ND
N-Channel 40V 26A (Tc) 20W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 40V 26A (Tc) 20W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVTFS5C478NLTAGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFS5C478NLTAGTR-ND
Single FETs, MOSFETs 488-NVTFS5C478NLTAGTR-ND
N-Channel 40V 26A (Tc) 20W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 40V 26A (Tc) 20W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVTFS5C478NLTAGCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFS5C478NLTAGCT-ND
Single FETs, MOSFETs 488-NVTFS5C478NLTAGCT-ND
N-Channel 40V 26A (Tc) 20W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 40V 26A (Tc) 20W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS5C478NLTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVTFS5C478NLTAG
Single FETs, MOSFETs NVTFS5C478NLTAG
MOSFET N-CHANNEL 40V 26A 8WDFN

MOSFET N-CHANNEL 40V 26A 8WDFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET AFSM T6 40V LL U8FL

MOSFET AFSM T6 40V LL U8FL

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTFS5C478NLTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFS5C478NLTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFS5C478NLTAG
MOSFET N-CHANNEL 40V 26A 8WDFN

MOSFET N-CHANNEL 40V 26A 8WDFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 960286-NVTFS5C478NLTAG 278-NVTFS5C478NLTAG 488-NVTFS5C478NLTAGDKR-ND NVTFS5C478NLTAG NVTFS5C478NLTAG NVTFS5C478NLTAG
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 40V 26A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 20000 milliwatts 20000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 8-PowerWDFN 8-PowerWDFN 8-PowerWDFN
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRF3710ZS - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
rDS(on) 0.0180 ohms
Package Type D2PAK
View Details
7 suppliers