Manufacturer: ON Semiconductor
Win Source Part Number: 887929-NVTFS5811NLWF
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 16A (Ta) 3.2W (Ta), 21W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Package: Reel - TR
Package: 8-PowerWDFN
Mounting: Surface Mount
Family Name: NVTFS5811
Categories: Discrete Semiconductor Products
Case / Package: 8-WDFN (3.3x3.3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Power MOSFET 40V, 40A, 6.7 mOhm, Single N-Channel, u8FL, Logic Level., WDFN8 3.3x3.3, 0.65P, 5000-REEL Product overview: NVTFS5811NLWFTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 40A, 6.7 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 40A, 6.7 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5811NLWFTWG
N-Channel 40V 16A (Ta) 3.2W (Ta), 21W (Tc) Surface Mount 8-WDFN (3.3x3.3)
MOSFET Pwr MOSFET 40V 40A 6.7mOhm SGL N-CH
MOSFET N-CH 40V 16A 8WDFN
MOSFET N-CH 40V 16A 8WDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 887929-NVTFS5811NLWFTWG | 278-NVTFS5811NLWFTWG | NVTFS5811NLWFTWG-ND | NVTFS5811NLWFTWG | NVTFS5811NLWFTWG | NVTFS5811NLWFTWG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS5811NLWFTWG | N-Channel 40V 40A 6.7 mOhm MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | SOT3; 8-WDFN (3.3x3.3) | 8-PowerWDFN | 8-PowerWDFN | 8-PowerWDFN | ||
| PD | 21000 milliwatts | 3200 milliwatts | ||||
| Transistor Grade / Operating Range | Automotive |