onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single NVTFS4823NTWG

Description
Win Source Part Number: 972097-NVTFS4823NTWG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVTFS4823NTWGOSDKR,N VTFS4823NTWGOSTR,215 6-NVTFS4823NTWG,488- NVTFS4823NTWGTR,NVTF S4823NTWGOSCT,ONSONS NVTFS4823NTWG,NVTFS4 823NTWG-ND Base Product Number: NVTFS4 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 972097-NVTFS4823NTWG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVTFS4823NTWGOSDKR,N VTFS4823NTWGOSTR,215 6-NVTFS4823NTWG,488- NVTFS4823NTWGTR,NVTF S4823NTWGOSCT,ONSONS NVTFS4823NTWG,NVTFS4 823NTWG-ND Base Product Number: NVTFS4 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 972097-NVTFS4823NTWG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
972097-NVTFS4823NTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 972097-NVTFS4823NTWG
Win Source Part Number: 972097-NVTFS4823NTWG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVTFS4823NTWGOSDKR,N VTFS4823NTWGOSTR,215 6-NVTFS4823NTWG,488- NVTFS4823NTWGTR,NVTF S4823NTWGOSCT,ONSONS NVTFS4823NTWG,NVTFS4 823NTWG-ND Base Product Number: NVTFS4 Product Status: Obsolete

Win Source Part Number: 972097-NVTFS4823NTWG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: *
Package: Bulk
Standard Package: 5,000
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NVTFS4823NTWGOSDKR,NVTFS4823NTWGOSTR,2156-NVTFS4823NTWG,488-NVTFS4823NTWGTR,NVTFS4823NTWGOSCT,ONSONSNVTFS4823NTWG,NVTFS4823NTWG-ND
Base Product Number: NVTFS4
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
30V 30A MOSFET Transistor
278-NVTFS4823NTWG
30V 30A MOSFET Transistor 278-NVTFS4823NTWG
30V 30A N-CH MOSFET 10.5mR WDFN8 Logic Level Product overview: NVTFS4823NTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS4823NTWG can be used for catalog matching and distributor lookup.

30V 30A N-CH MOSFET 10.5mR WDFN8 Logic Level Product overview: NVTFS4823NTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS4823NTWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-NVTFS4823NTWGTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVTFS4823NTWGTR-ND
Single FETs, MOSFETs 488-NVTFS4823NTWGTR-ND
MOSFET N-CH 30V 13A 8WDFN

MOSFET N-CH 30V 13A 8WDFN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTFS4823NTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFS4823NTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFS4823NTWG
MOSFET N-CH 30V 13A 8WDFN

MOSFET N-CH 30V 13A 8WDFN

Supplier's Site
Single FETs, MOSFETs - NVTFS4823NTWG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVTFS4823NTWG
Single FETs, MOSFETs NVTFS4823NTWG
MOSFET N-CH 30V 13A 8WDFN

MOSFET N-CH 30V 13A 8WDFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Single N-Channel 30V,10A,10.5mOhm

MOSFET Single N-Channel 30V,10A,10.5mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 972097-NVTFS4823NTWG 278-NVTFS4823NTWG 488-NVTFS4823NTWGTR-ND NVTFS4823NTWG NVTFS4823NTWG NVTFS4823NTWG
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 30V 30A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details