onsemi N-Channel 40 V 68 A MOSFET Transistor NVMYS5D3N04CTWG

Description
Power MOSFET 40 V, 5.3Ω, 68 A, Single N-Channel, 3000-REEL Product overview: NVMYS5D3N04CTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 68 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 68 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMYS5D3N04CTWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET 40 V, 5.3Ω, 68 A, Single N-Channel, 3000-REEL Product overview: NVMYS5D3N04CTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 68 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 68 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMYS5D3N04CTWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 40 V 68 A MOSFET Transistor
278-NVMYS5D3N04CTWG
N-Channel 40 V 68 A MOSFET Transistor 278-NVMYS5D3N04CTWG
Power MOSFET 40 V, 5.3Ω, 68 A, Single N-Channel, 3000-REEL Product overview: NVMYS5D3N04CTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 68 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 68 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMYS5D3N04CTWG can be used for catalog matching and distributor lookup.

Power MOSFET 40 V, 5.3Ω, 68 A, Single N-Channel, 3000-REEL Product overview: NVMYS5D3N04CTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 68 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 68 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMYS5D3N04CTWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1356491-NVMYS5D3N04CTWG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1356491-NVMYS5D3N04CTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1356491-NVMYS5D3N04CTWG
Win Source Part Number: 1356491-NVMYS5D3N04C TWG Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: SOT-1023, 4-LFPAK Supplier Device Package: LFPAK4 (5x6) Base Product Number: NVMYS5 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 19A (Ta), 71A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 5.3mOhm @ 35A, 10V Vgs(th) (Max) @ Id: 3.5V @ 40µA Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 1000 pF @ 25 V Power Dissipation (Max): 3.6W (Ta), 50W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1356491-NVMYS5D3N04CTWG
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-1023, 4-LFPAK
Supplier Device Package: LFPAK4 (5x6)
Base Product Number: NVMYS5
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 19A (Ta), 71A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 5.3mOhm @ 35A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 40µA
Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 1000 pF @ 25 V
Power Dissipation (Max): 3.6W (Ta), 50W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Single FETs, MOSFETs - NVMYS5D3N04CTWGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMYS5D3N04CTWGOSCT-ND
Single FETs, MOSFETs NVMYS5D3N04CTWGOSCT-ND
N-Channel 40V 19A (Ta), 71A (Tc) 3.6W (Ta), 50W (Tc) Surface Mount LFPAK4 (5x6)

N-Channel 40V 19A (Ta), 71A (Tc) 3.6W (Ta), 50W (Tc) Surface Mount LFPAK4 (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - NVMYS5D3N04CTWGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMYS5D3N04CTWGOSTR-ND
Single FETs, MOSFETs NVMYS5D3N04CTWGOSTR-ND
N-Channel 40V 19A (Ta), 71A (Tc) 3.6W (Ta), 50W (Tc) Surface Mount LFPAK4 (5x6)

N-Channel 40V 19A (Ta), 71A (Tc) 3.6W (Ta), 50W (Tc) Surface Mount LFPAK4 (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - NVMYS5D3N04CTWGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMYS5D3N04CTWGOSDKR-ND
Single FETs, MOSFETs NVMYS5D3N04CTWGOSDKR-ND
N-Channel 40V 19A (Ta), 71A (Tc) 3.6W (Ta), 50W (Tc) Surface Mount LFPAK4 (5x6)

N-Channel 40V 19A (Ta), 71A (Tc) 3.6W (Ta), 50W (Tc) Surface Mount LFPAK4 (5x6)

Buy Now Datasheet
MOSFETs - 1952523 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1952523
MOSFETs 1952523
NVMYS5D3N04CTWG

NVMYS5D3N04CTWG

Supplier's Site
MOSFETs - 1952523P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1952523P
MOSFETs 1952523P
NVMYS5D3N04CTWG

NVMYS5D3N04CTWG

Supplier's Site
MOSFETs - 1952522 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1952522
MOSFETs 1952522
NVMYS5D3N04CTWG

NVMYS5D3N04CTWG

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMYS5D3N04CTWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMYS5D3N04CTWG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMYS5D3N04CTWG
MOSFET N-CH 40V 19A/71A 4LFPAK

MOSFET N-CH 40V 19A/71A 4LFPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V 5.3Ohm 68A Single N-Channel

MOSFET 40V 5.3Ohm 68A Single N-Channel

Buy Now Datasheet
Single Mosfet Transistors Rohs Compliant Onsemi - 39AH9082 - Newark, An Avnet Company
Chicago, IL, United States
Single Mosfet Transistors Rohs Compliant Onsemi
39AH9082
Single Mosfet Transistors Rohs Compliant Onsemi 39AH9082
SINGLE MOSFET TRANSISTORS ROHS COMPLIANT: YES

SINGLE MOSFET TRANSISTORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVMYS5D3N04CTWG 1356491-NVMYS5D3N04CTWG NVMYS5D3N04CTWGOSCT-ND 1952523 1952523P NVMYS5D3N04CTWG NVMYS5D3N04CTWG 39AH9082
Product Name N-Channel 40 V 68 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single Mosfet Transistors Rohs Compliant Onsemi
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel N-Channel
PD 3600 to 50000 milliwatts
Package Type SOT3 SOT-1023, 4-LFPAK Lfpak LFPAK LFPAK4 (5x6) TO-3
Unlock Full Specs
to access all available technical data