onsemi Discrete Semiconductor Products -Transistors FETs, MOSFETs -Single FETs, MOSFETs NVMTSC4D3N15MC

Description
Manufacturer: onsemi Category: Discrete Semiconductor Products -Transistors FETs, MOSFETs -Single FETs, MOSFETs Series: DUAL COOL® Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Surface Mount, Wettable Flank Supplier Device Package: 8-TDFNW (8.3x8.4)
Request a Quote Datasheet
Description
Manufacturer: onsemi Category: Discrete Semiconductor Products -Transistors FETs, MOSFETs -Single FETs, MOSFETs Series: DUAL COOL® Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Surface Mount, Wettable Flank Supplier Device Package: 8-TDFNW (8.3x8.4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products -Transistors FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: onsemi Category: Discrete Semiconductor Products -Transistors FETs, MOSFETs -Single FETs, MOSFETs Series: DUAL COOL® Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Surface Mount, Wettable Flank Supplier Device Package: 8-TDFNW (8.3x8.4)

Manufacturer: onsemi
Category: Discrete Semiconductor Products -Transistors FETs, MOSFETs -Single FETs, MOSFETs
Series: DUAL COOL®
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Surface Mount, Wettable Flank
Supplier Device Package: 8-TDFNW (8.3x8.4)

Buy Now Datasheet
Singapore, Singapore
Dual 150V MOSFET Transistor
278-NVMTSC4D3N15MC
Dual 150V MOSFET Transistor 278-NVMTSC4D3N15MC
PTNG 150V IN CEBU DFNW 8X8 DUAL Product overview: NVMTSC4D3N15MC from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 150V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMTSC4D3N15MC can be used for catalog matching and distributor lookup.

PTNG 150V IN CEBU DFNW 8X8 DUAL Product overview: NVMTSC4D3N15MC from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 150V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMTSC4D3N15MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-NVMTSC4D3N15MCCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMTSC4D3N15MCCT-ND
Single FETs, MOSFETs 488-NVMTSC4D3N15MCCT-ND
PTNG 150V IN CEBU DFNW 8X8 DUAL

PTNG 150V IN CEBU DFNW 8X8 DUAL

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMTSC4D3N15MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMTSC4D3N15MCDKR-ND
Single FETs, MOSFETs 488-NVMTSC4D3N15MCDKR-ND
PTNG 150V IN CEBU DFNW 8X8 DUAL

PTNG 150V IN CEBU DFNW 8X8 DUAL

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMTSC4D3N15MCTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMTSC4D3N15MCTR-ND
Single FETs, MOSFETs 488-NVMTSC4D3N15MCTR-ND
N-Channel 150V 23A (Ta), 165A (Tc) 5W (Ta), 292W (Tc) Surface Mount, Wettable Flank 8-TDFNW (8.3x8.4)

N-Channel 150V 23A (Ta), 165A (Tc) 5W (Ta), 292W (Tc) Surface Mount, Wettable Flank 8-TDFNW (8.3x8.4)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMTSC4D3N15MC - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMTSC4D3N15MC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMTSC4D3N15MC
PTNG 150V IN CEBU DFNW 8X8 DUAL

PTNG 150V IN CEBU DFNW 8X8 DUAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-NVMTSC4D3N15MC 488-NVMTSC4D3N15MCCT-ND NVMTSC4D3N15MC
Product Name Discrete Semiconductor Products -Transistors FETs, MOSFETs -Single FETs, MOSFETs Dual 150V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type SOT3 Tape & Reel (TR) 8-PowerTDFN 79 nC @ 10 V
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers