onsemi Single FETs, MOSFETs NVMFS9D6P04M8LT1G

Description
MV8 P-CH 40V SO-8FL PORTFOLIO EX
Request a Quote Datasheet
Description
MV8 P-CH 40V SO-8FL PORTFOLIO EX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NVMFS9D6P04M8LT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS9D6P04M8LT1GTR-ND
Single FETs, MOSFETs 488-NVMFS9D6P04M8LT1GTR-ND
MV8 P-CH 40V SO-8FL PORTFOLIO EX

MV8 P-CH 40V SO-8FL PORTFOLIO EX

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS9D6P04M8LT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS9D6P04M8LT1GDKR-ND
Single FETs, MOSFETs 488-NVMFS9D6P04M8LT1GDKR-ND
MV8 P-CH 40V SO-8FL PORTFOLIO EX

MV8 P-CH 40V SO-8FL PORTFOLIO EX

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS9D6P04M8LT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS9D6P04M8LT1GCT-ND
Single FETs, MOSFETs 488-NVMFS9D6P04M8LT1GCT-ND
MV8 P-CH 40V SO-8FL PORTFOLIO EX

MV8 P-CH 40V SO-8FL PORTFOLIO EX

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1355365-NVMFS9D6P04M8LT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1355365-NVMFS9D6P04M8LT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1355365-NVMFS9D6P04M8LT1G
Win Source Part Number: 1355365-NVMFS9D6P04M 8LT1G Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q101 Product Status: Active Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Base Product Number: NVMFS9 FET Type: P-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 17.1A (Ta), 77A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 9.5mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.4V @ 580µA Gate Charge (Qg) (Max) @ Vgs: 14.47 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 2002 pF @ 20 V Power Dissipation (Max): 3.7W (Ta), 75W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1355365-NVMFS9D6P04M8LT1G
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Product Status: Active
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Base Product Number: NVMFS9
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 17.1A (Ta), 77A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 9.5mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.4V @ 580µA
Gate Charge (Qg) (Max) @ Vgs: 14.47 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 2002 pF @ 20 V
Power Dissipation (Max): 3.7W (Ta), 75W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
40V MOSFET Transistor
278-NVMFS9D6P04M8LT1G
40V MOSFET Transistor 278-NVMFS9D6P04M8LT1G
MV8 P-CH 40V SO-8FL PORTFOLIO EX Product overview: NVMFS9D6P04M8LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS9D6P04M8LT1 G can be used for catalog matching and distributor lookup.

MV8 P-CH 40V SO-8FL PORTFOLIO EX Product overview: NVMFS9D6P04M8LT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS9D6P04M8LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NVMFS9D6P04M8LT1GTR-ND 1355365-NVMFS9D6P04M8LT1G 278-NVMFS9D6P04M8LT1G
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 40V MOSFET Transistor
Polarity P-Channel P-Channel P-Channel
Package Type 8-PowerTDFN, 5 Leads SO-8; SOT3 Tape & Reel (TR)
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data