onsemi 80V 13A 59A MOSFET Transistor NVMFS6H848NLT1G

Description
MOSFET N-CH 80V 13A/59A 5DFN Product overview: NVMFS6H848NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 13A, 59A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 13A, 59A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6H848NLT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 80V 13A/59A 5DFN Product overview: NVMFS6H848NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 13A, 59A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 13A, 59A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6H848NLT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 13A 59A MOSFET Transistor
278-NVMFS6H848NLT1G
80V 13A 59A MOSFET Transistor 278-NVMFS6H848NLT1G
MOSFET N-CH 80V 13A/59A 5DFN Product overview: NVMFS6H848NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 13A, 59A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 13A, 59A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6H848NLT1G can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 13A/59A 5DFN Product overview: NVMFS6H848NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 13A, 59A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 13A, 59A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS6H848NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-NVMFS6H848NLT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS6H848NLT1GTR-ND
Single FETs, MOSFETs 488-NVMFS6H848NLT1GTR-ND
N-Channel 80V 13A (Ta), 59A (Tc) 3.7W (Ta), 73W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 80V 13A (Ta), 59A (Tc) 3.7W (Ta), 73W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS6H848NLT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS6H848NLT1GCT-ND
Single FETs, MOSFETs 488-NVMFS6H848NLT1GCT-ND
MOSFET N-CH 80V 13A/59A 5DFN

MOSFET N-CH 80V 13A/59A 5DFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVMFS6H848NLT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS6H848NLT1GDKR-ND
Single FETs, MOSFETs 488-NVMFS6H848NLT1GDKR-ND
MOSFET N-CH 80V 13A/59A 5DFN

MOSFET N-CH 80V 13A/59A 5DFN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1323923-NVMFS6H848NLT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1323923-NVMFS6H848NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1323923-NVMFS6H848NLT1G
Manufacturer: onsemi Win Source Part Number: 1323923-NVMFS6H848NL T1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 13A, 59A (Tc) Rds On (Max) @ Id, Vgs: 8.8mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2V @ 70µA Power Dissipation (Max): 3.7W, 73W (Tc) Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 25 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1420 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN, 5 Leads ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 488-NVMFS6H848NLT1GD KR,488-NVMFS6H848NLT 1GCT,488-NVMFS6H848N LT1GTR Base Product Number: NVMFS6 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1323923-NVMFS6H848NLT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 13A, 59A (Tc)
Rds On (Max) @ Id, Vgs: 8.8mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2V @ 70µA
Power Dissipation (Max): 3.7W, 73W (Tc)
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 25 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1420 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 8-PowerTDFN, 5 Leads
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 488-NVMFS6H848NLT1GDKR,488-NVMFS6H848NLT1GCT,488-NVMFS6H848NLT1GTR
Base Product Number: NVMFS6
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS6H848NLT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS6H848NLT1G
Single FETs, MOSFETs NVMFS6H848NLT1G
MOSFET N-CH 80V 13A/59A 5DFN

MOSFET N-CH 80V 13A/59A 5DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS6H848NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS6H848NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS6H848NLT1G
MOSFET N-CH 80V 13A/59A 5DFN

MOSFET N-CH 80V 13A/59A 5DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NVMFS6H848NLT1G 488-NVMFS6H848NLT1GTR-ND 1323923-NVMFS6H848NLT1G NVMFS6H848NLT1G NVMFS6H848NLT1G
Product Name 80V 13A 59A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts 80 volts
Transconductance 0.0520 kS
PD 73 milliwatts 3700 to 73000 milliwatts 3700 milliwatts
Unlock Full Specs
to access all available technical data