NVMFS6B03NT3G is a 100 V, single N-channel MOSFET in a DFN5 (5x6 mm) package designed for high-current switching applications. It has a maximum continuous drain current of 145 A at TC = 25°C and a drain-source on-resistance of 4.8 mΩ at 10 V gate voltage. The device supports a pulsed drain current of 520 A and has a single-pulse avalanche energy rating of 180 mJ. It is AEC-Q101 qualified and RoHS compliant, with a junction and storage temperature range of -55°C to +175°C. The part is supplied in a 5000-unit tape and reel configuration.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NVMFS6B03NT3G |
| Product Name | MOSFET |