onsemi Single FETs, MOSFETs NVMFS5C460NLWFAFT1G

Description
N-Channel 40V 21A (Ta), 78A (Tc) 3.6W (Ta), 50W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 40V 21A (Ta), 78A (Tc) 3.6W (Ta), 50W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVMFS5C460NLWFAFT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C460NLWFAFT1GOSDKR-ND
Single FETs, MOSFETs NVMFS5C460NLWFAFT1GOSDKR-ND
N-Channel 40V 21A (Ta), 78A (Tc) 3.6W (Ta), 50W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 21A (Ta), 78A (Tc) 3.6W (Ta), 50W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C460NLWFAFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C460NLWFAFT1GOSCT-ND
Single FETs, MOSFETs NVMFS5C460NLWFAFT1GOSCT-ND
N-Channel 40V 21A (Ta), 78A (Tc) 3.6W (Ta), 50W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 21A (Ta), 78A (Tc) 3.6W (Ta), 50W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C460NLWFAFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C460NLWFAFT1GOSTR-ND
Single FETs, MOSFETs NVMFS5C460NLWFAFT1GOSTR-ND
N-Channel 40V 21A (Ta), 78A (Tc) 3.6W (Ta), 50W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 21A (Ta), 78A (Tc) 3.6W (Ta), 50W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 993867-NVMFS5C460NLWFAFT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
993867-NVMFS5C460NLWFAFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 993867-NVMFS5C460NLWFAFT1G
Win Source Part Number: 993867-NVMFS5C460NLW FAFT1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 21A (Ta), 78A (Tc) Rds On (Max) @ Id, Vgs: 4.5mOhm @ 35A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 3.6W (Ta), 50W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 23 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1300 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVMFS5C460NLWFAFT1GO SDKR,ONSONSNVMFS5C46 0NLWFAFT1G,NVMFS5C46 0NLWFAFT1G-ND,NVMFS5 C460NLWFAFT1GOSTR,NV MFS5C460NLWFAFT1GOSC T,2156-NVMFS5C460NLW FAFT1G-OS Base Product Number: NVMFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 993867-NVMFS5C460NLWFAFT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 21A (Ta), 78A (Tc)
Rds On (Max) @ Id, Vgs: 4.5mOhm @ 35A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 3.6W (Ta), 50W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 23 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1300 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NVMFS5C460NLWFAFT1GOSDKR,ONSONSNVMFS5C460NLWFAFT1G,NVMFS5C460NLWFAFT1G-ND,NVMFS5C460NLWFAFT1GOSTR,NVMFS5C460NLWFAFT1GOSCT,2156-NVMFS5C460NLWFAFT1G-OS
Base Product Number: NVMFS5
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V 78A MOSFET Transistor
278-NVMFS5C460NLWFAFT1G
N-Channel 40V 78A MOSFET Transistor 278-NVMFS5C460NLWFAFT1G
Single N-Channel Power MOSFET 40V, 78A, 4.5mΩ Power MOSFET 40V 78A 4.5mOhm Single N-Channel SO-8FL, 1500-REEL Product overview: NVMFS5C460NLWFAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 78A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 78A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C460NLWFAF T1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 40V, 78A, 4.5mΩ Power MOSFET 40V 78A 4.5mOhm Single N-Channel SO-8FL, 1500-REEL Product overview: NVMFS5C460NLWFAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 78A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 78A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C460NLWFAFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET T6 40V NCH LL IN SO8FL

MOSFET T6 40V NCH LL IN SO8FL

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C460NLWFAFT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5C460NLWFAFT1G
Single FETs, MOSFETs NVMFS5C460NLWFAFT1G
MOSFET N-CH 40V 21A/78A 5DFN

MOSFET N-CH 40V 21A/78A 5DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C460NLWFAFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C460NLWFAFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C460NLWFAFT1G
MOSFET N-CH 40V 21A/78A 5DFN

MOSFET N-CH 40V 21A/78A 5DFN

Supplier's Site
Mosfet, N-Ch, 40V, 78A, 175Deg C, 50W Rohs Compliant Onsemi - 54AH9533 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 78A, 175Deg C, 50W Rohs Compliant Onsemi
54AH9533
Mosfet, N-Ch, 40V, 78A, 175Deg C, 50W Rohs Compliant Onsemi 54AH9533
MOSFET, N-CH, 40V, 78A, 175DEG C, 50W ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 78A, 175DEG C, 50W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NVMFS5C460NLWFAFT1GOSDKR-ND 993867-NVMFS5C460NLWFAFT1G 278-NVMFS5C460NLWFAFT1G NVMFS5C460NLWFAFT1G NVMFS5C460NLWFAFT1G NVMFS5C460NLWFAFT1G 54AH9533
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 40V 78A MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 78A, 175Deg C, 50W Rohs Compliant Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads TO-3
Transistor Grade / Operating Range Automotive
PD 3600 to 50000 milliwatts 3600 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1068839 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Chip
Power Gain 15 dB
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR120ZTRL - 122818-AUIRFR120ZTRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 35000 milliwatts
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details