onsemi N-Channel 40V 87A MOSFET Transistor NVMFS5C456NLWFT1G

Description
Single N-Channel Power MOSFET 40V, 87A, 3.7mΩ Power MOSFET 40V 87A 3.7mOhm Single N-Channel SO-8FL WF, 1500-REEL Product overview: NVMFS5C456NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 87A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 87A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C456NLWFT1 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 40V, 87A, 3.7mΩ Power MOSFET 40V 87A 3.7mOhm Single N-Channel SO-8FL WF, 1500-REEL Product overview: NVMFS5C456NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 87A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 87A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C456NLWFT1 G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 40V 87A MOSFET Transistor
278-NVMFS5C456NLWFT1G
N-Channel 40V 87A MOSFET Transistor 278-NVMFS5C456NLWFT1G
Single N-Channel Power MOSFET 40V, 87A, 3.7mΩ Power MOSFET 40V 87A 3.7mOhm Single N-Channel SO-8FL WF, 1500-REEL Product overview: NVMFS5C456NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 87A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 87A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C456NLWFT1 G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 40V, 87A, 3.7mΩ Power MOSFET 40V 87A 3.7mOhm Single N-Channel SO-8FL WF, 1500-REEL Product overview: NVMFS5C456NLWFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 87A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 87A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C456NLWFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1383091-NVMFS5C456NLWFT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1383091-NVMFS5C456NLWFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1383091-NVMFS5C456NLWFT1G
Win Source Part Number: 1383091-NVMFS5C456NL WFT1G Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 1,500 pcs Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 87A (Tc) Rds On (Max) @ Id, Vgs: 3.7mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 3.6W (Ta), 55W (Tc) Mounting Type: Surface Mount Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 18 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1600 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: ON Semiconductor Base Product Number: NVMFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383091-NVMFS5C456NLWFT1G
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,500 pcs
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 87A (Tc)
Rds On (Max) @ Id, Vgs: 3.7mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 3.6W (Ta), 55W (Tc)
Mounting Type: Surface Mount
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 18 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1600 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: ON Semiconductor
Base Product Number: NVMFS5
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C456NLWFT1G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C456NLWFT1G-ND
Single FETs, MOSFETs NVMFS5C456NLWFT1G-ND
N-Channel 40V 87A (Tc) 3.6W (Ta), 55W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 87A (Tc) 3.6W (Ta), 55W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C456NLWFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C456NLWFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C456NLWFT1G
MOSFET N-CH 40V 5DFN

MOSFET N-CH 40V 5DFN

Supplier's Site
Single FETs, MOSFETs - NVMFS5C456NLWFT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5C456NLWFT1G
Single FETs, MOSFETs NVMFS5C456NLWFT1G
MOSFET N-CH 40V 5DFN

MOSFET N-CH 40V 5DFN

Supplier's Site Datasheet
MOSFET T6 40V NCH LL IN SO8

MOSFET T6 40V NCH LL IN SO8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVMFS5C456NLWFT1G 1383091-NVMFS5C456NLWFT1G NVMFS5C456NLWFT1G-ND NVMFS5C456NLWFT1G NVMFS5C456NLWFT1G NVMFS5C456NLWFT1G
Product Name N-Channel 40V 87A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 3600 to 55000 milliwatts 3600 milliwatts
Package Type SOT3 8-PowerTDFN, 5 Leads Surface Mount 8-PowerTDFN, 5 Leads
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers