NVMFS5C456NLET1G is a 40 V, N-channel power MOSFET in a DFN5 package measuring 5.0 x 6.0 mm, designed for high-efficiency switching applications. It has a maximum continuous drain current of 87 A at TC = 25 °C and a typical RDS(ON) of 3.7 mΩ at 10 V gate voltage. The device is AEC-Q101 qualified, RoHS compliant, and Pb-free, with a maximum junction temperature of +175 °C. Power dissipation is rated at 55 W at TC = 25 °C and 3.6 W at TA = 25 °C.
SINGLE N-CHANNEL POWER MOSFET 40
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NVMFS5C456NLET1G-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |