onsemi Single FETs, MOSFETs NVMFS5C456NLAFT1G-YE

Description
SINGLE N-CHANNEL POWER MOSFET 40
Request a Quote
Description
SINGLE N-CHANNEL POWER MOSFET 40
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NVMFS5C456NLAFT1G-YE is an N-channel MOSFET in the NVMFS5C456NL series, designed for power switching applications. It is packaged in a DFN5 case (5.00×6.00 mm) with a wettable flank option for enhanced optical inspection. The device has a drain-source breakdown voltage of 40 V, a maximum continuous drain current of 87 A at 25 °C case temperature, and an on-resistance of 3.7 mΩ at 10 V gate drive. It is AEC-Q101 qualified, RoHS compliant, and features a maximum junction temperature of 175 °C. Thermal resistance is 2.7 °C/W junction-to-case and 42 °C/W junction-to-ambient when mounted on a 650 mm², 2 oz. Cu pad.

Datasheet Summary
Powered by GS/AI

NVMFS5C456NLAFT1G-YE is an N-channel MOSFET in the NVMFS5C456NL series, designed for power switching applications. It is packaged in a DFN5 case (5.00×6.00 mm) with a wettable flank option for enhanced optical inspection. The device has a drain-source breakdown voltage of 40 V, a maximum continuous drain current of 87 A at 25 °C case temperature, and an on-resistance of 3.7 mΩ at 10 V gate drive. It is AEC-Q101 qualified, RoHS compliant, and features a maximum junction temperature of 175 °C. Thermal resistance is 2.7 °C/W junction-to-case and 42 °C/W junction-to-ambient when mounted on a 650 mm², 2 oz. Cu pad.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NVMFS5C456NLAFT1G-YE-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVMFS5C456NLAFT1G-YE-ND
Single FETs, MOSFETs 488-NVMFS5C456NLAFT1G-YE-ND
SINGLE N-CHANNEL POWER MOSFET 40

SINGLE N-CHANNEL POWER MOSFET 40

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 488-NVMFS5C456NLAFT1G-YE-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Type HEMT
Transistor Technology / Material GaN on SiC
Package Type Die
View Details
4 suppliers
CSD17303Q5 30V N Channel NexFET? Power MOSFET - CSD17303Q5 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
Infineon Technologies AG
Specs
Transistor Type IGBT
View Details