onsemi FETs - Single - NVMFS5C426NAFT1G NVMFS5C426NAFT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 808502-NVMFS5C426NAF T1G Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40V Supplier Device Package: 5-DFN (5x6) (8-SOFL) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: 8-PowerTDFN, 5 Leads Power Dissipation (Maximum): 3.8W , 128W (Tc) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 1.3mOhm at 50A, 10V Gate Charge (Qg) (Maximum) at Vgs: 65nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 4300pF at 25V Current - Continuous Drain (Id) at 25°C: 41A , 235A (Tc) Vgs(th) (Maximum) at Id: 3.5V at 250μA Maximum Vgs: ±20V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 808502-NVMFS5C426NAF T1G Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40V Supplier Device Package: 5-DFN (5x6) (8-SOFL) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: 8-PowerTDFN, 5 Leads Power Dissipation (Maximum): 3.8W , 128W (Tc) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 1.3mOhm at 50A, 10V Gate Charge (Qg) (Maximum) at Vgs: 65nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 4300pF at 25V Current - Continuous Drain (Id) at 25°C: 41A , 235A (Tc) Vgs(th) (Maximum) at Id: 3.5V at 250μA Maximum Vgs: ±20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - NVMFS5C426NAFT1G - 808502-NVMFS5C426NAFT1G - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - NVMFS5C426NAFT1G
808502-NVMFS5C426NAFT1G
FETs - Single - NVMFS5C426NAFT1G 808502-NVMFS5C426NAFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 808502-NVMFS5C426NAF T1G Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40V Supplier Device Package: 5-DFN (5x6) (8-SOFL) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: 8-PowerTDFN, 5 Leads Power Dissipation (Maximum): 3.8W , 128W (Tc) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 1.3mOhm at 50A, 10V Gate Charge (Qg) (Maximum) at Vgs: 65nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 4300pF at 25V Current - Continuous Drain (Id) at 25°C: 41A , 235A (Tc) Vgs(th) (Maximum) at Id: 3.5V at 250μA Maximum Vgs: ±20V

Manufacturer: ON Semiconductor
Win Source Part Number: 808502-NVMFS5C426NAFT1G
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40V
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: 8-PowerTDFN, 5 Leads
Power Dissipation (Maximum): 3.8W , 128W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 1.3mOhm at 50A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 65nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 4300pF at 25V
Current - Continuous Drain (Id) at 25°C: 41A , 235A (Tc)
Vgs(th) (Maximum) at Id: 3.5V at 250μA
Maximum Vgs: ±20V

Buy Now
Single FETs, MOSFETs - NVMFS5C426NAFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C426NAFT1GOSTR-ND
Single FETs, MOSFETs NVMFS5C426NAFT1GOSTR-ND
N-Channel 40V 41A (Ta), 235A (Tc) 3.8W (Ta), 128W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 41A (Ta), 235A (Tc) 3.8W (Ta), 128W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C426NAFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C426NAFT1GOSCT-ND
Single FETs, MOSFETs NVMFS5C426NAFT1GOSCT-ND
N-Channel 40V 41A (Ta), 235A (Tc) 3.8W (Ta), 128W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 41A (Ta), 235A (Tc) 3.8W (Ta), 128W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5C426NAFT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5C426NAFT1GOSDKR-ND
Single FETs, MOSFETs NVMFS5C426NAFT1GOSDKR-ND
N-Channel 40V 41A (Ta), 235A (Tc) 3.8W (Ta), 128W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 41A (Ta), 235A (Tc) 3.8W (Ta), 128W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Singapore, Singapore
N-Channel 40V 235A MOSFET Transistor
278-NVMFS5C426NAFT1G
N-Channel 40V 235A MOSFET Transistor 278-NVMFS5C426NAFT1G
Single N-Channel Power MOSFET 40V, 235A, 1.3mΩ, 1500-REEL Product overview: NVMFS5C426NAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 235A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 235A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C426NAFT1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 40V, 235A, 1.3mΩ, 1500-REEL Product overview: NVMFS5C426NAFT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40V, 235A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 235A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5C426NAFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5C426NAFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5C426NAFT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5C426NAFT1G
MOSFET N-CH 40V 41A/235A 5DFN

MOSFET N-CH 40V 41A/235A 5DFN

Supplier's Site
Single FETs, MOSFETs - NVMFS5C426NAFT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5C426NAFT1G
Single FETs, MOSFETs NVMFS5C426NAFT1G
MOSFET N-CH 40V 41A/235A 5DFN

MOSFET N-CH 40V 41A/235A 5DFN

Supplier's Site Datasheet
MOSFET T6-D3F 40V NFET

MOSFET T6-D3F 40V NFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 808502-NVMFS5C426NAFT1G NVMFS5C426NAFT1GOSTR-ND 278-NVMFS5C426NAFT1G NVMFS5C426NAFT1G NVMFS5C426NAFT1G NVMFS5C426NAFT1G
Product Name FETs - Single - NVMFS5C426NAFT1G Single FETs, MOSFETs N-Channel 40V 235A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
QG 65 nC
PD 3800 to 128000 milliwatts 3800 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads
Unlock Full Specs
to access all available technical data