The NVMFS5C404N is a single N-channel power MOSFET with a 40 V drain-to-source voltage rating and a continuous drain current of 378 A at TC = 25°C. It features a low on-resistance of 0.7 mΩ at VGS = 10 V, optimized for minimizing conduction and driver losses. The device is housed in a DFNW5 package (5.90 x 4.90 x 1.00 mm) with wettable flanks for enhanced optical inspection and is AEC-Q101 qualified and RoHS compliant with Pb-free construction.
SINGLE N-CHANNEL POWER MOSFET 40
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NVMFS5C404NWFAFT1G-TK-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |