onsemi Single FETs, MOSFETs NVMFS5832NLT3G

Description
N-Channel 40V 21A (Ta) 3.7W (Ta), 127W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 40V 21A (Ta) 3.7W (Ta), 127W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NVMFS5832NLT3G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5832NLT3G-ND
Single FETs, MOSFETs NVMFS5832NLT3G-ND
N-Channel 40V 21A (Ta) 3.7W (Ta), 127W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 21A (Ta) 3.7W (Ta), 127W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5832NLT3G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5832NLT3G
Single FETs, MOSFETs NVMFS5832NLT3G
MOSFET N-CH 40V 21A 5DFN

MOSFET N-CH 40V 21A 5DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 40V 120A 4.2MO

MOSFET NFET SO8FL 40V 120A 4.2MO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5832NLT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5832NLT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5832NLT3G
MOSFET N-CH 40V 21A 5DFN

MOSFET N-CH 40V 21A 5DFN

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NVMFS5832NLT3G-ND NVMFS5832NLT3G NVMFS5832NLT3G NVMFS5832NLT3G
Product Name Single FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads
Transistor Grade / Operating Range Automotive
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
DC - 14 GHz, 100 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-20 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers