The NVMFS4C306NWFT1G is a 30 V N-channel MOSFET in a DFN5 package with wettable flanks for enhanced optical inspection, designed for applications such as reverse battery protection and DC-DC converter output driving. It has a maximum continuous drain current of 71 A at TC = 25 °C and a drain-to-source on-resistance of 3.4 mΩ at VGS = 10 V and 4.8 mΩ at VGS = 4.5 V. The device is AEC-Q101 qualified and PPAP capable, with a junction temperature range of -55 °C to +175 °C. The package is the SO-8FL (CASE 488AA) with dimensions defined by the DFN5 format.
POWER MOSFET 30V, 116A, 3.4 M, S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NVMFS4C306NWFT1G-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |