MOSFET N-CH 60V 10A/33A 5DFN
N-Channel 60V 10A (Ta), 33A (Tc) 3.4W (Ta), 36W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
MOSFET N-CH 60V 10A/33A 5DFN
MOSFET N-CH 60V 10A/33A 5DFN
MOSFET N-CH 60V 10A/33A 5DFN
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 488-NVMFS016N06CT1GCT-ND | NVMFS016N06CT1G | NVMFS016N06CT1G |
| Product Name | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads | 6.9 nC @ 10 V |
| Transistor Grade / Operating Range | Automotive | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||
| V(BR)DSS | 60 volts |