Single N-channel MOSFET for automotive applications, housed in a 5x6 mm flat lead package with low on-resistance (3.1 mΩ at 10 V gate-source voltage) and a maximum drain current of 169 A. AEC-Q101 qualified and PPAP capable, designed for 48 V systems, power switches, motor control, and reverse battery protection. RoHS compliant.
MOSFET - POWER, SINGLE, N-CHANNE
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-NVMFS003N10MCT1G-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |