onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMD6N04R2G NVMD6N04R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887874-NVMD6N04R2G Features: Mosfet Array 2 N-Channel (Dual) 40V 4.6A 1.29W Surface Mount 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: NVMD6 Categories: Discrete Semiconductor Products Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVMD6N04R2GOSCT, NVMD6N04R2GOSDKR, NVMD6N04R2GOSTR, NVMD6N04R2G-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887874-NVMD6N04R2G Features: Mosfet Array 2 N-Channel (Dual) 40V 4.6A 1.29W Surface Mount 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: NVMD6 Categories: Discrete Semiconductor Products Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVMD6N04R2GOSCT, NVMD6N04R2GOSDKR, NVMD6N04R2GOSTR, NVMD6N04R2G-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMD6N04R2G - 887874-NVMD6N04R2G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMD6N04R2G
887874-NVMD6N04R2G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMD6N04R2G 887874-NVMD6N04R2G
Manufacturer: ON Semiconductor Win Source Part Number: 887874-NVMD6N04R2G Features: Mosfet Array 2 N-Channel (Dual) 40V 4.6A 1.29W Surface Mount 8-SOIC Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: NVMD6 Categories: Discrete Semiconductor Products Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVMD6N04R2GOSCT, NVMD6N04R2GOSDKR, NVMD6N04R2GOSTR, NVMD6N04R2G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 887874-NVMD6N04R2G
Features: Mosfet Array 2 N-Channel (Dual) 40V 4.6A 1.29W Surface Mount 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: NVMD6
Categories: Discrete Semiconductor Products
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NVMD6N04R2GOSCT, NVMD6N04R2GOSDKR, NVMD6N04R2GOSTR, NVMD6N04R2G-ND

Buy Now Datasheet
FET, MOSFET Arrays - NVMD6N04R2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVMD6N04R2GOSTR-ND
FET, MOSFET Arrays NVMD6N04R2GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 40V 4.6A 1.29W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 40V 4.6A 1.29W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 40V 5.8A MOSFET Transistor
289-NVMD6N04R2G
N-Channel Dual 40V 5.8A MOSFET Transistor 289-NVMD6N04R2G
Dual N-Channel Power MOSFET 40V, 5.8A, 34mΩ Power MOSFET 40V 4.6A 34 mOhm Dual N-Channel SO-8, SOIC-8 Narrow Body, 2500-REEL Product overview: NVMD6N04R2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40V, 5.8A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, 5.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMD6N04R2G can be used for catalog matching and distributor lookup.

Dual N-Channel Power MOSFET 40V, 5.8A, 34mΩ Power MOSFET 40V 4.6A 34 mOhm Dual N-Channel SO-8, SOIC-8 Narrow Body, 2500-REEL Product overview: NVMD6N04R2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40V, 5.8A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, 5.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVMD6N04R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SO8 40V

MOSFET NFET SO8 40V

Buy Now Datasheet
Mosfet, Dual N-Ch, 40V, 5.8A, 2W Rohs Compliant Onsemi - 54AH9523 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 40V, 5.8A, 2W Rohs Compliant Onsemi
54AH9523
Mosfet, Dual N-Ch, 40V, 5.8A, 2W Rohs Compliant Onsemi 54AH9523
MOSFET, DUAL N-CH, 40V, 5.8A, 2W ROHS COMPLIANT: YES

MOSFET, DUAL N-CH, 40V, 5.8A, 2W ROHS COMPLIANT: YES

Supplier's Site Datasheet
FET, MOSFET Arrays - NVMD6N04R2G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NVMD6N04R2G
FET, MOSFET Arrays NVMD6N04R2G
MOSFET 2N-CH 40V 4.6A 8-SOIC

MOSFET 2N-CH 40V 4.6A 8-SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMD6N04R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMD6N04R2G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMD6N04R2G
MOSFET 2N-CH 40V 4.6A 8SOIC

MOSFET 2N-CH 40V 4.6A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 887874-NVMD6N04R2G NVMD6N04R2GOSTR-ND 289-NVMD6N04R2G NVMD6N04R2G 54AH9523 NVMD6N04R2G NVMD6N04R2G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMD6N04R2G FET, MOSFET Arrays N-Channel Dual 40V 5.8A MOSFET Transistor MOSFET Mosfet, Dual N-Ch, 40V, 5.8A, 2W Rohs Compliant Onsemi FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
Package Type SOT3; 8-SOIC "8-SOIC (0.154"", 3.90mm Width)" TO-3 8-SOIC (0.154", 3.90mm Width) Automotive
Transistor Grade / Operating Range Automotive
PD 1290 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data