AUIRFSL8407 - 20V-40V N-Channel Automotive MOSFET
AUIRFSL8407 - 20V-40V N-Channel Automotive MOSFET
N-Channel 40V 195A (Tc) 230W (Tc) Through Hole TO-262
MOSFET N-CH 40V 195A TO262 Product overview: AUIRFSL8407 from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFSL8407 can be used for catalog matching and distributor lookup.
MOSFET N-CH 40V 195A TO262
MOSFET Auto 40V N-Ch FET 1.4mOhm 195A
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | AUIRFSL8407 | IRAUIRFSL8407-ND | 278-AUIRFSL8407 | AUIRFSL8407 | AUIRFSL8407 |
| Product Name | Single FETs, MOSFETs | 40V 195A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | |
| Polarity | N-Channel | N-Channel | |||
| Package Type | PG-TO262-3 | TO-262-3 Long Leads, I2PAK, TO-262AA | Bulk | TO-262-3 Long Leads, I2PAK, TO-262AA | |
| Packing Method | Tube; Tube | Bulk | Tube; Tube |