The NVHL015N065SC1 is a 650 V silicon carbide (SiC) MOSFET in a TO-247-3L package, designed for automotive on-board chargers, DC-DC converters, and traction inverters. It has a typical on-resistance of 12 mΩ at 18 V gate voltage and supports a continuous drain current of 163 A at 25°C case temperature. The device features an avalanche energy rating of 84 mJ, a total gate charge of 283 nC, and a gate-to-source voltage range of -8 V to +22 V. It is AEC-Q101 qualified, RoHS compliant with exemption 7a, and operates from -55°C to +175°C junction temperature. The case thermal resistance is 0.24 °C/W.
SIC MOS TO247-3L 650V
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5556-NVHL015N065SC1-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |