Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:1.68V; Power Dissipation:2.1W; No. of Pins:4Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 28AC0247 |
| Product Name | Channel Type Onsemi |
| Package Type | TO-3 |